Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111927-505151-0300
Number of Positions: 3
Pitch: 2.0066 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Latch
Gender: Receptacle
Categories: Custom Parts
Alternative Parts (Cross-Reference): 5051510300;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mount: Free Hanging
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1111927-505151-0300 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 505151-0300 |