Molex Wtb Housing, Rcpt, 3Pos, 1Row, 2Mm; Product Range Molex 505151-0300

Description
WTB HOUSING, RCPT, 3POS, 1ROW, 2MM; Product Range:DuraClik 505151; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:505152, 505153, 505487 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 3POS, 1ROW, 2MM; Product Range:DuraClik 505151; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:505152, 505153, 505487 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 3Pos, 1Row, 2Mm; Product Range Molex - 01AH8540 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 3Pos, 1Row, 2Mm; Product Range Molex
01AH8540
Wtb Housing, Rcpt, 3Pos, 1Row, 2Mm; Product Range Molex 01AH8540
WTB HOUSING, RCPT, 3POS, 1ROW, 2MM; Product Range:DuraClik 505151; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:505152, 505153, 505487 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

WTB HOUSING, RCPT, 3POS, 1ROW, 2MM; Product Range:DuraClik 505151; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2mm; For Use With:505152, 505153, 505487 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH8540
Product Name Wtb Housing, Rcpt, 3Pos, 1Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details