CONN FFC BOTTOM 45POS 0.5MM R/A Product overview: 5051104591 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5051104591 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Obsolete
Flat Flex Type: FFC, FPC
Mounting Type: Fixed
Connector/Contact Type: Contacts, Top and Bottom
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Termination: Solder
"45 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"45 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"45 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 399-5051104591 | WM11293DKR-ND | |
| Product Name | Electronic Connector | Connectors,Interconnects | FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | Solder | Solder | |
| Voltage Rating | 50 volts | 50 volts | |
| Mounting | Fixed | Surface Mount, Right Angle | |
| Connector Type | FPC / FFC |