"26 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"26 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"26 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
CONN FFC/FPC BOTTOM 26P .5MM R/A
CONN FFC/FPC BOTTOM 26P .5MM R/A
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM24281CT-ND | 514-5051102691 | 5051102691 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | CONN FFC/FPC BOTTOM 26P .5MM R/A | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | 50 volts | 50 volts |
| Current Rating | 0.5 amps | 0.5 amps |