"20 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"20 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"20 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
20 Pos FFC/FPC Header, .5mm, RA, SM, 125VAC, 0.5A, Au/Ni Product overview: 5051102091 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 0.5A, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5051102091 can be used for catalog matching and distributor lookup.
CONN FFC/FPC BOTTOM 20P .5MM R/A
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM11287CT-ND | 399-5051102091 | 665894 | 5051102091 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | 0.5A Electronic Connector | FPC Connectors | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | |||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts | 50 volts | ||
| Current Rating | 0.5 amps |