14 Pos Female RA Header, Surface Mount, Gold Contact Product overview: 5051101492 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5051101492 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Flat Flex Type: FFC, FPC
Product Status: Preliminary
Mounting Type: Fixed
Connector/Contact Type: Contacts, Top and Bottom
Pitch: 0.200" (5.08mm)
Termination: Solder
FFC, FCB Thickness: 0.30mm
"14 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"14 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"14 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 399-5051101492 | WM12370CT-ND | |
| Product Name | SMD Electronic Connector | Connectors,Interconnects | FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | Solder | ||
| Mounting | Fixed | Surface Mount, Right Angle | |
| Connector Type | FPC / FFC | ||
| Voltage Rating | 50 volts |