Molex FFC, FPC (Flat Flexible) Connector Assemblies 5051100697

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 900-5051100697CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
900-5051100697CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 900-5051100697CT-ND
Position Connector

Position Connector

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 900-5051100697DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
900-5051100697DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 900-5051100697DKR-ND
Position Connector

Position Connector

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 900-5051100697TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
900-5051100697TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 900-5051100697TR-ND
Position Connector

Position Connector

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Flat Flex Type: FFC, FPC Mounting Type: Fixed Connector/Contact Type: Contacts, Top and Bottom Number of Positions: 5 Pitch: 0.200" (5.08mm) Termination: Solder

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Flat Flex Type: FFC, FPC
Mounting Type: Fixed
Connector/Contact Type: Contacts, Top and Bottom
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Termination: Solder

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
399-5051100697
SMD Electronic Connector 399-5051100697
Conn FFC/FPC Connector SKT 6 POS 0.5mm Solder RA SMD Easy-On™ T/R Product overview: 5051100697 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5051100697 can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 6 POS 0.5mm Solder RA SMD Easy-On™ T/R Product overview: 5051100697 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5051100697 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 900-5051100697CT-ND 399-5051100697
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Connectors,Interconnects SMD Electronic Connector
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle Fixed
Voltage Rating 50 volts
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data