Win Source Part Number: 1294083-5051100692
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: Easy-On FD19 505110
Number of Positions: 6
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 1.97µin (0.050µm)
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.075" (1.90mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Tabbed, Tapered
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Beige
Standard Package: 3,000
Mating Cycles: 25
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 105°C
Actuator Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Molex
Other Names: WM12362DKR,WM12362TR
Base Product Number: 505110
"6 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"6 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"6 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
6 Pos Female Right Angle Header, Surface Mount, Gold Contact Product overview: 5051100692 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5051100692 can be used for catalog matching and distributor lookup.
CONN FPC BOTTOM 6POS .5MM R/A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1294083-5051100692 | WM12362DKR-ND | 399-5051100692 | 5051100692 |
| Product Name | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | SMD Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | Solder | Solder | ||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps |