Molex Flat Flex Cables (FFC, FPC) - 5051100492 5051100492

Description
Manufacturer: Molex, LLC Win Source Part Number: 849647-5051100492 Series: Easy-On FD19 505110 Features: Position Connector Package: Reel - TR Family Name: 505110 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM12360CT, WM12360TR, WM12360DKR, 505110-0492, 5051100492-ND
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 849647-5051100492 Series: Easy-On FD19 505110 Features: Position Connector Package: Reel - TR Family Name: 505110 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM12360CT, WM12360TR, WM12360DKR, 505110-0492, 5051100492-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 5051100492
849647-5051100492
Flat Flex Cables (FFC, FPC) - 5051100492 849647-5051100492
Manufacturer: Molex, LLC Win Source Part Number: 849647-5051100492 Series: Easy-On FD19 505110 Features: Position Connector Package: Reel - TR Family Name: 505110 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM12360CT, WM12360TR, WM12360DKR, 505110-0492, 5051100492-ND

Manufacturer: Molex, LLC
Win Source Part Number: 849647-5051100492
Series: Easy-On FD19 505110
Features: Position Connector
Package: Reel - TR
Family Name: 505110
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM12360CT, WM12360TR, WM12360DKR, 505110-0492, 5051100492-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 849647-5051100492
Product Name Flat Flex Cables (FFC, FPC) - 5051100492
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details