Molex Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 505110-8091

Description
0.5 FPC ZIF BTM CONT EMBT PKG 80CKT
Request a Quote Datasheet
Description
0.5 FPC ZIF BTM CONT EMBT PKG 80CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 505110-8091 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
505110-8091
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 505110-8091
0.5 FPC ZIF BTM CONT EMBT PKG 80CKT

0.5 FPC ZIF BTM CONT EMBT PKG 80CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Ffc/fpc, 80Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 73AC8401 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 80Pos, 1Row, 0.5Mm; Pitch Spacing Molex
73AC8401
Connector, Ffc/fpc, 80Pos, 1Row, 0.5Mm; Pitch Spacing Molex 73AC8401
CONNECTOR, FFC/FPC, 80POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:80Contacts; Gender:Receptacle; Product Range:Easy-On 505110 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 80POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:80Contacts; Gender:Receptacle; Product Range:Easy-On 505110 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; RoHS Compliant: Yes

Supplier's Site Datasheet
Ffc / Fpc Board Connector, Easy-On 505110 Series, Surface Mount, Receptacle, 80, Bottom, 0.5 Mm Rohs Compliant Molex - 68Y9244 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Easy-On 505110 Series, Surface Mount, Receptacle, 80, Bottom, 0.5 Mm Rohs Compliant Molex
68Y9244
Ffc / Fpc Board Connector, Easy-On 505110 Series, Surface Mount, Receptacle, 80, Bottom, 0.5 Mm Rohs Compliant Molex 68Y9244
FFC / FPC Board Connector, Easy-On 505110 Series, Surface Mount, Receptacle, 80, Bottom, 0.5 mm RoHS Compliant: Yes

FFC / FPC Board Connector, Easy-On 505110 Series, Surface Mount, Receptacle, 80, Bottom, 0.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors - 505110-8091 - ODG (Origin Data Global)
Shenzhen, China
Connectors
505110-8091
Connectors 505110-8091
FFC & FPC Connectors 0.5 FPC EASYON BTM CONT RA 80CKT ZIF

FFC & FPC Connectors 0.5 FPC EASYON BTM CONT RA 80CKT ZIF

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 505110-8091 505110-8091 73AC8401 68Y9244 505110-8091
Product Name Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers Connector, Ffc/fpc, 80Pos, 1Row, 0.5Mm; Pitch Spacing Molex Ffc / Fpc Board Connector, Easy-On 505110 Series, Surface Mount, Receptacle, 80, Bottom, 0.5 Mm Rohs Compliant Molex Connectors
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip, Uninsulated - 9270 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
N Female Clamp Connector for HLF400 Cable - ET-NFS-CT-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers