Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967082-505110-7091
Packaging: Tape & Reel (TR)
Number of Positions: 70
Pitch: 500 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 70
Gender: Receptacle
Housing Material: Polymer
Actuator Material: Glass, Nylon, Polyamide
Number of Circuits: 70
Orientation: Right Angle
Contact Plating: Gold
Height: 1.9 mm
Number of Pins: 70
Plating: Gold
Categories: FFC,FPC(FlatFlexible
Country of Origin: JP
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
FFC & FPC Connectors 0.5 FPC EASYON BTM CONT RA 70CKT ZIF Product overview: 505110-7091 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-505110-7091 can be used for catalog matching and distributor lookup.
0.5 FPC ZIF BTM CONT EMBT PKG 70Ckt
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 505110-7091 | 967082-505110-7091 | 350-505110-7091 | 44AJ8106 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 505110-7091 | Electronic Connector | 0.5 Fpc Zif Btm Cont Embt Pkg 70Ckt Molex | |
| Termination | Solder |