0.5 FPC ZIF BTM CONT EMBT PKG 60CKT
FFC & FPC Connectors 0.5 FPC EASYON BTM CONT RA 60CKT ZIF Product overview: 505110-6091 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-505110-6091 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978901-505110-6091
Packaging: Tape & Reel (TR)
Number of Positions: 60
Pitch: 500 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 60
Gender: Receptacle
Housing Material: Polymer
Actuator Material: Glass, Nylon, Polyamide
Number of Circuits: 60
Orientation: Right Angle
Contact Plating: Gold
Height: 1.9 mm
Number of Pins: 60
Plating: Gold
Categories: FFC,FPC(FlatFlexible
Country of Origin: JP
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536694040, 8536694040
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
FFC / FPC Board Connector, Easy-On 505110 Series, Surface Mount, Receptacle, 60, Bottom, 0.5 mm RoHS Compliant: Yes
CONNECTOR, FFC/FPC, 60POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:60Contacts;
0.5 FPC ZIF BTM CONT EMBT PKG 60Ckt
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 505110-6091 | 350-505110-6091 | 505110-6091 | 978901-505110-6091 | 68Y9241 | 29AH8838 |
| Product Name | Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers | Electronic Connector | FFC, FPC (FlatFlexible) Connectors - 505110-6091 | Ffc / Fpc Board Connector, Easy-On 505110 Series, Surface Mount, Receptacle, 60, Bottom, 0.5 Mm Rohs Compliant Molex | Connector, Ffc/fpc, 60Pos, 1Row, 0.5Mm; Pitch Spacing Molex | |
| Voltage Rating | 50 volts | 50 volts |