Molex 505110-4091 FPC Connector
Connector
FFC & FPC Connectors 0.5 FPC EASYON BTM CONT RA 40CKT ZIF
CONNECTOR, FFC/FPC, RCPT, 40POS, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:40Contacts;
CONNECTOR, FFC/FPC, 40POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:40CONTACTS;
| RS Components, Ltd. | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1789542 | 505110-4091 | 505110-4091 | 26AH0828 | 01AH8538 |
| Product Name | FPC Connectors | Connectors | Connector, Ffc/fpc, Rcpt, 40Pos, 1Row; Pitch Spacing Molex | Connector, Ffc/fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex | |
| Connector Type | FPC / FFC | ||||
| Gender | Male / Plug; Female / Jack | ||||
| Termination | Zif | Surface Mount | SURFACE MOUNT |