Molex Connector, Ffc/fpc, 35Pos, 1Row, 0.5Mm; Pitch Spacing Molex 505110-3591

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Ffc/fpc, 35Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 80Y0090 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 35Pos, 1Row, 0.5Mm; Pitch Spacing Molex
80Y0090
Connector, Ffc/fpc, 35Pos, 1Row, 0.5Mm; Pitch Spacing Molex 80Y0090
CONNECTOR, FFC/FPC, 35POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:35Contacts; Gender:Receptacle; Product Range:Easy-On 505110 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 35POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:35Contacts; Gender:Receptacle; Product Range:Easy-On 505110 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 35Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 80Y0089 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 35Pos, 1Row, 0.5Mm; Pitch Spacing Molex
80Y0089
Connector, Ffc/fpc, 35Pos, 1Row, 0.5Mm; Pitch Spacing Molex 80Y0089
CONNECTOR, FFC/FPC, 35POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:35Contacts; Gender:Receptacle; Product Range:Easy-On 505110 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 35POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:35Contacts; Gender:Receptacle; Product Range:Easy-On 505110 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 505110-3591 80Y0090
Product Name Connector, Ffc/fpc, 35Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-MB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details