Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993622-505110-0992
Number of Positions: 9
Pitch: 508 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 9
Gender: Receptacle
Housing Material: Polymer
Actuator Material: Glass, Nylon, Polyamide
Number of Circuits: 9
Orientation: Right Angle
Contact Plating: Gold
Number of Pins: 9
Plating: Gold
Categories: FFC,FPC(FlatFlexible
Alternative Parts (Cross-Reference): 1-1393738-0; 505110-1192; 505110-0892; 505110-1092; 687108149022; FH12-10S-0.5SVA(54);
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Connector
Conn FFC/FPC Connector SKT 9 POS 0.5mm Solder RA SMD Easy-On™ T/R Product overview: 505110-0992 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-505110-0992 can be used for catalog matching and distributor lookup.
0.5 FPC ZIF BTM CONT EMBT PKG 9Ckt RoHS Compliant: Yes
CONN, FFC/FPC, RCPT, 9POS, ROW, 0.5MM ROHS COMPLIANT: YES
CONN, FFC/FPC, RCPT, 9POS, ROW, 0.5MM ROHS COMPLIANT: YES
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 993622-505110-0992 | 505110-0992 | 399-505110-0992 | 56Y1990 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 505110-0992 | SMD Electronic Connector | 0.5 Fpc Zif Btm Cont Embt Pkg 9Ckt Rohs Compliant Molex | |
| Termination | Solder |