Molex Solid State Lighting Connector Contacts 5050720101

Description
SSL Contact, Socket Solder Surface Mount, Right Angle
Request a Quote Datasheet
Description
SSL Contact, Socket Solder Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Contacts - WM11232TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
WM11232TR-ND
Solid State Lighting Connector Contacts WM11232TR-ND
SSL Contact, Socket Solder Surface Mount, Right Angle

SSL Contact, Socket Solder Surface Mount, Right Angle

Buy Now Datasheet
Solid State Lighting Connector Contacts - WM11232CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
WM11232CT-ND
Solid State Lighting Connector Contacts WM11232CT-ND
SSL Contact, Socket Solder Surface Mount, Right Angle

SSL Contact, Socket Solder Surface Mount, Right Angle

Buy Now Datasheet
Solid State Lighting Connector Contacts - WM11232DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
WM11232DKR-ND
Solid State Lighting Connector Contacts WM11232DKR-ND
SSL Contact, Socket Solder Surface Mount, Right Angle

SSL Contact, Socket Solder Surface Mount, Right Angle

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Style: C Connector Type: Receptacle Mounting Type: Fixed Termination: Solder Contact Material: Phosphor Bronze Fastening Type: Spring Lock

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Style: C
Connector Type: Receptacle
Mounting Type: Fixed
Termination: Solder
Contact Material: Phosphor Bronze
Fastening Type: Spring Lock

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
446-5050720101
Electronic Connector 446-5050720101
SSL Socket Contact, Solder, Board-to-Board Header Product overview: 5050720101 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lighting Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 446-5050720101 can be used for catalog matching and distributor lookup.

SSL Socket Contact, Solder, Board-to-Board Header Product overview: 5050720101 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lighting Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 446-5050720101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Lighting Connector Contacts - 5050720101 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Contacts
5050720101
Solid State Lighting Connector Contacts 5050720101
CONN SSL SOCKET CONTACT SOLDER

CONN SSL SOCKET CONTACT SOLDER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM11232TR-ND 446-5050720101 5050720101
Product Name Solid State Lighting Connector Contacts Connectors,Interconnects Electronic Connector Solid State Lighting Connector Contacts
Connector Type Contact, Socket
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10103201AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Headers, Male Pins - A0110-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
2 suppliers
High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCPF-MB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details