Molex Connector, Rcpt, 1Pos, 1Row; Product Range Molex 505072-0101

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 1Pos, 1Row; Product Range Molex - 26AH0827 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 1Pos, 1Row; Product Range Molex
26AH0827
Connector, Rcpt, 1Pos, 1Row; Product Range Molex 26AH0827
CONNECTOR, RCPT, 1POS, 1ROW; Product Range:TermiMate 505072 Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Surface Mount; No. of Rows:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 1POS, 1ROW; Product Range:TermiMate 505072 Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Surface Mount; No. of Rows:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Lighting Connector, 1Pos, Pcb; Product Range Molex - 01AH8537 - Newark, An Avnet Company
Chicago, IL, United States
Lighting Connector, 1Pos, Pcb; Product Range Molex
01AH8537
Lighting Connector, 1Pos, Pcb; Product Range Molex 01AH8537
LIGHTING CONNECTOR, 1POS, PCB; PRODUCT RANGE:TERMIMATE 505072 SERIES; NO. OF CONTACTS:1CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:-; CONTACT TERMINATION TYPE:SURFACE MOUNT; NO. OF ROWS:-; CONNECTOR MOUNTING:PCB MOUNT; CONTACT ROHS COMPLIANT: YES

LIGHTING CONNECTOR, 1POS, PCB; PRODUCT RANGE:TERMIMATE 505072 SERIES; NO. OF CONTACTS:1CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:-; CONTACT TERMINATION TYPE:SURFACE MOUNT; NO. OF ROWS:-; CONNECTOR MOUNTING:PCB MOUNT; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 505072-0101 26AH0827 01AH8537
Product Name Connector, Rcpt, 1Pos, 1Row; Product Range Molex Lighting Connector, 1Pos, Pcb; Product Range Molex
Termination Surface Mount SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1211-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details