Molex Connector, Plug, 1Pos, 1Row; Product Range Molex 505071-0101

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Plug, 1Pos, 1Row; Product Range Molex - 26AH0826 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 1Pos, 1Row; Product Range Molex
26AH0826
Connector, Plug, 1Pos, 1Row; Product Range Molex 26AH0826
CONNECTOR, PLUG, 1POS, 1ROW; Product Range:TermiMate 505071 Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Surface Mount; No. of Rows:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 1POS, 1ROW; Product Range:TermiMate 505071 Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Surface Mount; No. of Rows:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Lighting Conn, Plug, 1Pos, Smd; Product Range Molex - 01AH8536 - Newark, An Avnet Company
Chicago, IL, United States
Lighting Conn, Plug, 1Pos, Smd; Product Range Molex
01AH8536
Lighting Conn, Plug, 1Pos, Smd; Product Range Molex 01AH8536
LIGHTING CONN, PLUG, 1POS, SMD; PRODUCT RANGE:TERMIMATE 505071 SERIES; NO. OF CONTACTS:1CONTACTS; GENDER:PLUG; PITCH SPACING:-; CONTACT TERMINATION TYPE:SURFACE MOUNT; NO. OF ROWS:-; CONNECTOR MOUNTING:PCB MOUNT; CONTACT PLATING:TIN ROHS COMPLIANT: YES

LIGHTING CONN, PLUG, 1POS, SMD; PRODUCT RANGE:TERMIMATE 505071 SERIES; NO. OF CONTACTS:1CONTACTS; GENDER:PLUG; PITCH SPACING:-; CONTACT TERMINATION TYPE:SURFACE MOUNT; NO. OF ROWS:-; CONNECTOR MOUNTING:PCB MOUNT; CONTACT PLATING:TIN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 505071-0101 26AH0826 01AH8536
Product Name Connector, Plug, 1Pos, 1Row; Product Range Molex Lighting Conn, Plug, 1Pos, Smd; Product Range Molex
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Male Connector - SALE-8928 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details