Molex Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 505066-5022

Description
Win Source Part Number: 1033949-505066-5022 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 505066-5022505066502 2; 5050665022.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-505066-5022
Request a Quote Datasheet
Description
Win Source Part Number: 1033949-505066-5022 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 505066-5022505066502 2; 5050665022.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-505066-5022
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1033949-505066-5022 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1033949-505066-5022
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1033949-505066-5022
Win Source Part Number: 1033949-505066-5022 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 505066-5022505066502 2; 5050665022.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-505066-5022

Win Source Part Number: 1033949-505066-5022
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: *
Package: Box
Standard Package: 1
Alternative Parts (Cross-Reference): 505066-50225050665022; 5050665022.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-505066-5022

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-505066-5022
SMD Electronic Connector 316-505066-5022
Conn Board to Board RCP 50 POS 0.35mm Solder ST Top Entry SMD T/R Product overview: 505066-5022 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-505066-5022 can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 50 POS 0.35mm Solder ST Top Entry SMD T/R Product overview: 505066-5022 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-505066-5022 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
0.35 B/b Rec Assy 50Ckt Embstp Pkg Rohs Compliant Molex - 44AJ8063 - Newark, An Avnet Company
Chicago, IL, United States
0.35 B/b Rec Assy 50Ckt Embstp Pkg Rohs Compliant Molex
44AJ8063
0.35 B/b Rec Assy 50Ckt Embstp Pkg Rohs Compliant Molex 44AJ8063
0.35 B/B Rec Assy 50Ckt EmbsTp PKG RoHS Compliant: Yes

0.35 B/B Rec Assy 50Ckt EmbsTp PKG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1033949-505066-5022 316-505066-5022 505066-5022 44AJ8063
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector 0.35 B/b Rec Assy 50Ckt Embstp Pkg Rohs Compliant Molex
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22015-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details