CONN FPC 35POS .3MM SMD R/A
CONN FPC 35POS .3MM SMD R/A
"35 Position FPC Connector Contacts, Top and Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
Conn FFC/FPC Connector SKT 35 POS 0.3mm Solder RA SMD Easy-On™ T/R Product overview: 5047543500 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5047543500 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 900-5047543500CT-ND | 399-5047543500 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | SMD Electronic Connector |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts |