Molex Flat Flex Cables (FFC, FPC) - 5047540720 5047540720

Description
Manufacturer: Molex, LLC Win Source Part Number: 856322-5047540720 Series: BackFlip, Easy-On 504754 Features: Position Connector Package: Reel - TR Family Name: 504754 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856322-5047540720 Series: BackFlip, Easy-On 504754 Features: Position Connector Package: Reel - TR Family Name: 504754 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 5047540720 - 856322-5047540720 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 5047540720
856322-5047540720
Flat Flex Cables (FFC, FPC) - 5047540720 856322-5047540720
Manufacturer: Molex, LLC Win Source Part Number: 856322-5047540720 Series: BackFlip, Easy-On 504754 Features: Position Connector Package: Reel - TR Family Name: 504754 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051

Manufacturer: Molex, LLC
Win Source Part Number: 856322-5047540720
Series: BackFlip, Easy-On 504754
Features: Position Connector
Package: Reel - TR
Family Name: 504754
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856322-5047540720
Product Name Flat Flex Cables (FFC, FPC) - 5047540720
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details