Molex Connectors,Interconnects 5047540700

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Flat Flex Type: FFC, FPC Mounting Type: Fixed Connector/Contact Type: Contacts, Top and Bottom Number of Positions: 5 Pitch: 0.200" (5.08mm) Termination: Solder FFC, FCB Thickness: 0.30mm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Flat Flex Type: FFC, FPC Mounting Type: Fixed Connector/Contact Type: Contacts, Top and Bottom Number of Positions: 5 Pitch: 0.200" (5.08mm) Termination: Solder FFC, FCB Thickness: 0.30mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Flat Flex Type: FFC, FPC Mounting Type: Fixed Connector/Contact Type: Contacts, Top and Bottom Number of Positions: 5 Pitch: 0.200" (5.08mm) Termination: Solder FFC, FCB Thickness: 0.30mm

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Flat Flex Type: FFC, FPC
Mounting Type: Fixed
Connector/Contact Type: Contacts, Top and Bottom
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Termination: Solder
FFC, FCB Thickness: 0.30mm

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 900-5047540700DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
900-5047540700DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 900-5047540700DKR-ND
CONN FPC 7POS .3MM SMD R/A

CONN FPC 7POS .3MM SMD R/A

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 900-5047540700TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
900-5047540700TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 900-5047540700TR-ND
"7 Position FPC Connector Contacts, Top and Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

"7 Position FPC Connector Contacts, Top and Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 900-5047540700CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
900-5047540700CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 900-5047540700CT-ND
CONN FPC 7POS .3MM SMD R/A

CONN FPC 7POS .3MM SMD R/A

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
399-5047540700
Electronic Connector 399-5047540700
CONN FPC 7POS 0.3MM R/A Product overview: 5047540700 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5047540700 can be used for catalog matching and distributor lookup.

CONN FPC 7POS 0.3MM R/A Product overview: 5047540700 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5047540700 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 900-5047540700DKR-ND 399-5047540700
Product Name Connectors,Interconnects FFC, FPC (Flat Flexible) Connector Assemblies Electronic Connector
Termination Solder Solder
Mounting Fixed Surface Mount, Right Angle
Connector Type FPC / FFC
Voltage Rating 50 volts 50 volts
Unlock Full Specs
to access all available technical data