Molex Connector, R/a Fpc, 61Pos, 0.3Mm; Pitch Spacing Molex 504754-6100

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, R/a Fpc, 61Pos, 0.3Mm; Pitch Spacing Molex - 72AC8557 - Newark, An Avnet Company
Chicago, IL, United States
Connector, R/a Fpc, 61Pos, 0.3Mm; Pitch Spacing Molex
72AC8557
Connector, R/a Fpc, 61Pos, 0.3Mm; Pitch Spacing Molex 72AC8557
CONNECTOR, R/A FPC, 61POS, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:61Contacts; Gender:Receptacle; Product Range:Easy-On 504754 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom RoHS Compliant: Yes

CONNECTOR, R/A FPC, 61POS, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:61Contacts; Gender:Receptacle; Product Range:Easy-On 504754 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom RoHS Compliant: Yes

Supplier's Site Datasheet
0.3Fpc B/f Hsgassy W/lck 61Cktembstppkg Rohs Compliant Molex - 46AJ2496 - Newark, An Avnet Company
Chicago, IL, United States
0.3Fpc B/f Hsgassy W/lck 61Cktembstppkg Rohs Compliant Molex
46AJ2496
0.3Fpc B/f Hsgassy W/lck 61Cktembstppkg Rohs Compliant Molex 46AJ2496
0.3FPC B/F HsgAssy W/Lck 61CktEmbsTpPkg RoHS Compliant: Yes

0.3FPC B/F HsgAssy W/Lck 61CktEmbsTpPkg RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 504754-6100 72AC8557 46AJ2496
Product Name Connector, R/a Fpc, 61Pos, 0.3Mm; Pitch Spacing Molex 0.3Fpc B/f Hsgassy W/lck 61Cktembstppkg Rohs Compliant Molex
Termination Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details