Molex Flat Flex Cables (FFC, FPC) - 504740-2300 504740-2300

Description
Manufacturer: Molex, LLC Win Source Part Number: 815659-504740-2300 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 815659-504740-2300 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 504740-2300
815659-504740-2300
Flat Flex Cables (FFC, FPC) - 504740-2300 815659-504740-2300
Manufacturer: Molex, LLC Win Source Part Number: 815659-504740-2300 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 815659-504740-2300
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 815659-504740-2300
Product Name Flat Flex Cables (FFC, FPC) - 504740-2300
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details