Molex Rectangular Connector Housings 5046940400

Description
"4 Rectangular Connectors - Housings Plug Natural 0.130"" (3.30mm)"
Request a Quote Datasheet
Description
"4 Rectangular Connectors - Housings Plug Natural 0.130"" (3.30mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 5046940400-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
5046940400-ND
Rectangular Connector Housings 5046940400-ND
"4 Rectangular Connectors - Housings Plug Natural 0.130"" (3.30mm)"

"4 Rectangular Connectors - Housings Plug Natural 0.130"" (3.30mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-5046940400
Electronic Connector 319-5046940400
CONN PLUG HSG 4POS 3.30MM Product overview: 5046940400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5046940400 can be used for catalog matching and distributor lookup.

CONN PLUG HSG 4POS 3.30MM Product overview: 5046940400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5046940400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5046940400 - 907073-5046940400 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5046940400
907073-5046940400
Rectangular Connectors - 5046940400 907073-5046940400
Manufacturer: Molex, LLC Win Source Part Number: 907073-5046940400 Series: CP-3.3 504694 Features: 4 Rectangular Connectors - Housings Plug Natural 0.130" (3.30mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 504694 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8538.90.6000

Manufacturer: Molex, LLC
Win Source Part Number: 907073-5046940400
Series: CP-3.3 504694
Features: 4 Rectangular Connectors - Housings Plug Natural 0.130" (3.30mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 504694
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8538.90.6000

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5046940400-ND 319-5046940400 907073-5046940400
Product Name Rectangular Connector Housings Electronic Connector Rectangular Connectors - 5046940400
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAST - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers