Molex Electronic Connector 5046940200

Description
CONN PLUG HSG 2POS 3.30MM Product overview: 5046940200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5046940200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN PLUG HSG 2POS 3.30MM Product overview: 5046940200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5046940200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
319-5046940200
Electronic Connector 319-5046940200
CONN PLUG HSG 2POS 3.30MM Product overview: 5046940200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5046940200 can be used for catalog matching and distributor lookup.

CONN PLUG HSG 2POS 3.30MM Product overview: 5046940200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5046940200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 5046940200-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
5046940200-ND
Rectangular Connector Housings 5046940200-ND
"2 Rectangular Connectors - Housings Plug Natural 0.130"" (3.30mm)"

"2 Rectangular Connectors - Housings Plug Natural 0.130"" (3.30mm)"

Buy Now Datasheet
Rectangular Connectors - 5046940200 - 907071-5046940200 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5046940200
907071-5046940200
Rectangular Connectors - 5046940200 907071-5046940200
Manufacturer: Molex, LLC Win Source Part Number: 907071-5046940200 Series: CP-3.3 504694 Features: 2 Rectangular Connectors - Housings Plug Natural 0.130" (3.30mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 504694 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8538.90.6000

Manufacturer: Molex, LLC
Win Source Part Number: 907071-5046940200
Series: CP-3.3 504694
Features: 2 Rectangular Connectors - Housings Plug Natural 0.130" (3.30mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 504694
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8538.90.6000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 319-5046940200 5046940200-ND 907071-5046940200
Product Name Electronic Connector Rectangular Connector Housings Rectangular Connectors - 5046940200
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details