Molex Rectangular Connectors - 5046930200 5046930200

Description
Manufacturer: Molex, LLC Win Source Part Number: 907068-5046930200 Series: CP-3.3 504693 Features: 2 Rectangular Connectors - Housings Receptacle Natural 0.130" (3.30mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 504693 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8538.90.6000
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907068-5046930200 Series: CP-3.3 504693 Features: 2 Rectangular Connectors - Housings Receptacle Natural 0.130" (3.30mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 504693 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8538.90.6000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 5046930200 - 907068-5046930200 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5046930200
907068-5046930200
Rectangular Connectors - 5046930200 907068-5046930200
Manufacturer: Molex, LLC Win Source Part Number: 907068-5046930200 Series: CP-3.3 504693 Features: 2 Rectangular Connectors - Housings Receptacle Natural 0.130" (3.30mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 504693 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8538.90.6000

Manufacturer: Molex, LLC
Win Source Part Number: 907068-5046930200
Series: CP-3.3 504693
Features: 2 Rectangular Connectors - Housings Receptacle Natural 0.130" (3.30mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 504693
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8538.90.6000

Buy Now Datasheet
Rectangular Connector Housings - 5046930200-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
5046930200-ND
Rectangular Connector Housings 5046930200-ND
"2 Rectangular Connectors - Housings Receptacle Natural 0.130"" (3.30mm)"

"2 Rectangular Connectors - Housings Receptacle Natural 0.130"" (3.30mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-5046930200
Electronic Connector 319-5046930200
Conn Housing RCP 2 POS 3.3mm Crimp ST Cable Mount Bag Product overview: 5046930200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5046930200 can be used for catalog matching and distributor lookup.

Conn Housing RCP 2 POS 3.3mm Crimp ST Cable Mount Bag Product overview: 5046930200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5046930200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907068-5046930200 5046930200-ND 319-5046930200
Product Name Rectangular Connectors - 5046930200 Rectangular Connector Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products