Manufacturer: Molex, LLC
Win Source Part Number: 907067-504622-1010
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
Conn Board to Board HDR 10 POS 0.35mm Solder ST Top Entry SMD SlimStack T/R Product overview: 504622-1010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-504622-1010 can be used for catalog matching and distributor lookup.
Connector
CONNECTOR, STACKING, HEADER, 10POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:10Contacts;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 907067-504622-1010 | 316-504622-1010 | 504622-1010 | 28Y7484 |
| Product Name | Rectangular Connectors - 504622-1010 | SMD Electronic Connector | Connector, Stacking, Header, 10Pos, 2Row; Mezzanine Connector Type Molex | |
| Connector Type | Rectangular Connectors, Heavy Duty |