Molex Connector, Stacking, Rcpt, 50Pos, 2Row; Mezzanine Connector Type Molex 504618-5010

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Stacking, Rcpt, 50Pos, 2Row; Mezzanine Connector Type Molex - 28Y7483 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 50Pos, 2Row; Mezzanine Connector Type Molex
28Y7483
Connector, Stacking, Rcpt, 50Pos, 2Row; Mezzanine Connector Type Molex 28Y7483
CONNECTOR, STACKING, RCPT, 50POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 50POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 504618-5010 28Y7483
Product Name Connector, Stacking, Rcpt, 50Pos, 2Row; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details