Molex Connector, Stacking, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Molex 504618-4010

Description
CONNECTOR, STACKING, RCPT, 40POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes
Description
CONNECTOR, STACKING, RCPT, 40POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Molex - 28Y7482 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Molex
28Y7482
Connector, Stacking, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Molex 28Y7482
CONNECTOR, STACKING, RCPT, 40POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 40POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28Y7482
Product Name Connector, Stacking, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details