Molex SMD Electronic Connector 5042482010

Description
Conn Board to Board PL 20 POS 0.4mm Solder ST SMD Product overview: 5042482010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5042482010 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn Board to Board PL 20 POS 0.4mm Solder ST SMD Product overview: 5042482010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5042482010 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD Electronic Connector - 308-5042482010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
308-5042482010
SMD Electronic Connector 308-5042482010
Conn Board to Board PL 20 POS 0.4mm Solder ST SMD Product overview: 5042482010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5042482010 can be used for catalog matching and distributor lookup.

Conn Board to Board PL 20 POS 0.4mm Solder ST SMD Product overview: 5042482010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5042482010 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - 5042482010 - 736503-5042482010 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5042482010
736503-5042482010
Rectangular Connectors - 5042482010 736503-5042482010
Manufacturer: Molex Win Source Part Number: 736503-5042482010 Packaging: Bulk Number of Positions: 20 Pitch: 0.016" (0.40mm) Mounting Style: SMD Features: Solder Retention Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.8mm Height Above Board: 0.023" (0.59mm) Categories: Connectors, Interconnects Status: Obsolete Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: Vendor Undefined

Manufacturer: Molex
Win Source Part Number: 736503-5042482010
Packaging: Bulk
Number of Positions: 20
Pitch: 0.016" (0.40mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.8mm
Height Above Board: 0.023" (0.59mm)
Categories: Connectors, Interconnects
Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: Vendor Undefined

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5042482010
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5042482010
CONN PLUG 20POS SMD GOLD

CONN PLUG 20POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-5042482010 736503-5042482010 5042482010
Product Name SMD Electronic Connector Rectangular Connectors - 5042482010 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Electroless Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
ix Industrial IO Plug - NDHN3H1 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers