Molex Connector, Rcpt, 6Pos, 1Row, 1.25Mm; Product Range Molex 504193-0600

Description
CONNECTOR, RCPT, 6POS, 1ROW, 1.25MM; Product Range:Micro-Lock 504193; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.25mm; For Use With:Molex Micro-Lock 504193 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 6POS, 1ROW, 1.25MM; Product Range:Micro-Lock 504193; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.25mm; For Use With:Molex Micro-Lock 504193 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 6Pos, 1Row, 1.25Mm; Product Range Molex - 62X7568 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 1.25Mm; Product Range Molex
62X7568
Connector, Rcpt, 6Pos, 1Row, 1.25Mm; Product Range Molex 62X7568
CONNECTOR, RCPT, 6POS, 1ROW, 1.25MM; Product Range:Micro-Lock 504193; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.25mm; For Use With:Molex Micro-Lock 504193 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 1.25MM; Product Range:Micro-Lock 504193; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:1.25mm; For Use With:Molex Micro-Lock 504193 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62X7568
Product Name Connector, Rcpt, 6Pos, 1Row, 1.25Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details