Molex Micro-Lock 1.25 W/b Single Rec Hsg 04P / Molex Molex 504193-0400

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Micro-Lock 1.25 W/b Single Rec Hsg 04P / Molex Molex - 78AC0434 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Lock 1.25 W/b Single Rec Hsg 04P / Molex Molex
78AC0434
Micro-Lock 1.25 W/b Single Rec Hsg 04P / Molex Molex 78AC0434
MICRO-LOCK 1.25 W/B SINGLE REC HSG 04P / Molex

MICRO-LOCK 1.25 W/B SINGLE REC HSG 04P / Molex

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 504193-0400 78AC0434
Product Name Micro-Lock 1.25 W/b Single Rec Hsg 04P / Molex Molex
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202S10 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8028B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details