Molex Connector, Rcpt, 2Pos, 1Row, 1.25Mm; Product Range Molex 504193-0200

Description
CONNECTOR, RCPT, 2POS, 1ROW, 1.25MM; Product Range:Micro-Lock 504193; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:Molex Micro-Lock 504193 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 2POS, 1ROW, 1.25MM; Product Range:Micro-Lock 504193; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:Molex Micro-Lock 504193 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 2Pos, 1Row, 1.25Mm; Product Range Molex - 62X7564 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 1.25Mm; Product Range Molex
62X7564
Connector, Rcpt, 2Pos, 1Row, 1.25Mm; Product Range Molex 62X7564
CONNECTOR, RCPT, 2POS, 1ROW, 1.25MM; Product Range:Micro-Lock 504193; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1.25mm; For Use With:Molex Micro-Lock 504193 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 1.25MM; Product Range:Micro-Lock 504193; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:1.25mm; For Use With:Molex Micro-Lock 504193 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62X7564
Product Name Connector, Rcpt, 2Pos, 1Row, 1.25Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details