MOLEX
50419-9101 -- 3.5 W/W CRIMP TERM MOLEX
Molex
3.5 W/w Crimp Term Molex
50419-9101
Description
3.5 W/W CRIMP TERM
Description
3.5 W/W CRIMP TERM
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
57H2168 |
|
Product Name
|
3.5 W/w Crimp Term Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details