Molex Circular Connectors - Circular Connectors - Housings - 504187-2670 504187-2670

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024281-504187-2670 Number of Positions: 26 Pitch: 1.2446 mm Color: Natural Connector Type: Male Pin Number of Rows: 2 Termination: Solder Fastening Type: Latch Number of Circuits: 26 Orientation: Vertical Contact Plating: Tin Plating: Nickel Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 504187-1870; 504187-2870; 504187-3870; 5-175643-0; 3-175635-6; 4-175638-00504187267 0; 5041872670; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024281-504187-2670 Number of Positions: 26 Pitch: 1.2446 mm Color: Natural Connector Type: Male Pin Number of Rows: 2 Termination: Solder Fastening Type: Latch Number of Circuits: 26 Orientation: Vertical Contact Plating: Tin Plating: Nickel Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 504187-1870; 504187-2870; 504187-3870; 5-175643-0; 3-175635-6; 4-175638-00504187267 0; 5041872670; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 504187-2670 - 1024281-504187-2670 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 504187-2670
1024281-504187-2670
Circular Connectors - Circular Connectors - Housings - 504187-2670 1024281-504187-2670
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024281-504187-2670 Number of Positions: 26 Pitch: 1.2446 mm Color: Natural Connector Type: Male Pin Number of Rows: 2 Termination: Solder Fastening Type: Latch Number of Circuits: 26 Orientation: Vertical Contact Plating: Tin Plating: Nickel Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 504187-1870; 504187-2870; 504187-3870; 5-175643-0; 3-175635-6; 4-175638-00504187267 0; 5041872670; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024281-504187-2670
Number of Positions: 26
Pitch: 1.2446 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 2
Termination: Solder
Fastening Type: Latch
Number of Circuits: 26
Orientation: Vertical
Contact Plating: Tin
Plating: Nickel
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 504187-1870; 504187-2870; 504187-3870; 5-175643-0; 3-175635-6; 4-175638-005041872670; 5041872670;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Glow Wire Compliant: Non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1024281-504187-2670 504187-2670
Product Name Circular Connectors - Circular Connectors - Housings - 504187-2670
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PC Pin, Single Post Connectors - 36-1360-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details