Molex Connector, Rcpt, 32Pos, 2Row, 1.25Mm; Product Range Molex 504186-3200

Description
CONNECTOR, RCPT, 32POS, 2ROW, 1.25MM; Product Range:504186 Series; Gender:Receptacle; No. of Positions:32Position s; Pitch Spacing:1.25mm; For Use With:Molex 504186 Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 32POS, 2ROW, 1.25MM; Product Range:504186 Series; Gender:Receptacle; No. of Positions:32Position s; Pitch Spacing:1.25mm; For Use With:Molex 504186 Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 32Pos, 2Row, 1.25Mm; Product Range Molex - 62X7533 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 32Pos, 2Row, 1.25Mm; Product Range Molex
62X7533
Connector, Rcpt, 32Pos, 2Row, 1.25Mm; Product Range Molex 62X7533
CONNECTOR, RCPT, 32POS, 2ROW, 1.25MM; Product Range:504186 Series; Gender:Receptacle; No. of Positions:32Position s; Pitch Spacing:1.25mm; For Use With:Molex 504186 Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 32POS, 2ROW, 1.25MM; Product Range:504186 Series; Gender:Receptacle; No. of Positions:32Positions; Pitch Spacing:1.25mm; For Use With:Molex 504186 Series Contacts; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62X7533
Product Name Connector, Rcpt, 32Pos, 2Row, 1.25Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 130 mm (5.12 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details