Manufacturer: Molex
Win Source Part Number: 802930-5040771891
Packaging: Reel
Number of Positions: 10 (8 + 2)
Mounting Style: Surface Mount, Right Angle
Features: Switch
Connector Type: Connector
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Height Above Board: 0.050" (1.28mm)
Card Type: Secure Digital - microSD
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,400
MSL Level: 1 (Unlimited)
10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
CONNECTOR, MICRO SD, 8POS; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Pull;
CONNECTOR, MICRO SD, 8POS; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Pull;
CONN MICRO SD CARD PUSH-PULL R/A
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 802930-5040771891 | WM9315TR-ND | 29X4228 | 5040771891 |
| Product Name | Memory Connectors - PC Card Sockets - 5040771891 | PC Card Sockets | Connector, Micro Sd, 8Pos; Memory / Card Type Molex | PC Card Sockets |
| Connector Type | PC Card Connector | Connector | Micro Connector and Nano Connector | PC Card Connector |