Molex Flat Flex Cables (FFC, FPC) - 5040706191 5040706191

Description
Manufacturer: Molex, LLC Win Source Part Number: 856314-5040706191 Series: BackFlip, Easy-On 504070 Features: Position Connector Package: Reel - TR Family Name: 504070 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856314-5040706191 Series: BackFlip, Easy-On 504070 Features: Position Connector Package: Reel - TR Family Name: 504070 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 5040706191 - 856314-5040706191 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 5040706191
856314-5040706191
Flat Flex Cables (FFC, FPC) - 5040706191 856314-5040706191
Manufacturer: Molex, LLC Win Source Part Number: 856314-5040706191 Series: BackFlip, Easy-On 504070 Features: Position Connector Package: Reel - TR Family Name: 504070 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051

Manufacturer: Molex, LLC
Win Source Part Number: 856314-5040706191
Series: BackFlip, Easy-On 504070
Features: Position Connector
Package: Reel - TR
Family Name: 504070
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856314-5040706191
Product Name Flat Flex Cables (FFC, FPC) - 5040706191
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Screw-Lok Panel Mount - G125-MC10605M2-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 2M Length - 3021060-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details