Molex OEM Parts - OEM Parts (0 - 9) - 504051-1201 504051-1201

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958438-504051-1201 Number of Positions: 12 Pitch: 1.4986 mm Color: Black Connector Type: Receptacle, Socket Number of Rows: 1 Termination: Crimp Fastening Type: Detent Gender: Receptacle Length: 21.95 mm Housing Material: Thermoplastic Orientation: Straight Housing Color: Black Number of Pins: 12 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1-1775441-2; 1-353908-2; 1-353908-0; 51021-1200; 87439-1200; 502380-1200504051120 1; Country of Origin: MY Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Cable, Free Hanging RoHS: Compliant Min Operating Temperature: -25 °C Schedule B: 8536695050 REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958438-504051-1201 Number of Positions: 12 Pitch: 1.4986 mm Color: Black Connector Type: Receptacle, Socket Number of Rows: 1 Termination: Crimp Fastening Type: Detent Gender: Receptacle Length: 21.95 mm Housing Material: Thermoplastic Orientation: Straight Housing Color: Black Number of Pins: 12 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1-1775441-2; 1-353908-2; 1-353908-0; 51021-1200; 87439-1200; 502380-1200504051120 1; Country of Origin: MY Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Cable, Free Hanging RoHS: Compliant Min Operating Temperature: -25 °C Schedule B: 8536695050 REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 504051-1201 - 958438-504051-1201 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 504051-1201
958438-504051-1201
OEM Parts - OEM Parts (0 - 9) - 504051-1201 958438-504051-1201
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958438-504051-1201 Number of Positions: 12 Pitch: 1.4986 mm Color: Black Connector Type: Receptacle, Socket Number of Rows: 1 Termination: Crimp Fastening Type: Detent Gender: Receptacle Length: 21.95 mm Housing Material: Thermoplastic Orientation: Straight Housing Color: Black Number of Pins: 12 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1-1775441-2; 1-353908-2; 1-353908-0; 51021-1200; 87439-1200; 502380-1200504051120 1; Country of Origin: MY Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Cable, Free Hanging RoHS: Compliant Min Operating Temperature: -25 °C Schedule B: 8536695050 REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958438-504051-1201
Number of Positions: 12
Pitch: 1.4986 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Detent
Gender: Receptacle
Length: 21.95 mm
Housing Material: Thermoplastic
Orientation: Straight
Housing Color: Black
Number of Pins: 12
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1-1775441-2; 1-353908-2; 1-353908-0; 51021-1200; 87439-1200; 502380-12005040511201;
Country of Origin: MY
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Cable, Free Hanging
RoHS: Compliant
Min Operating Temperature: -25 °C
Schedule B: 8536695050
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 958438-504051-1201
Product Name OEM Parts - OEM Parts (0 - 9) - 504051-1201
Unlock Full Specs
to access all available technical data

Similar Products