Molex Circular Connectors - Circular Connectors - Housings - 504051-0801 504051-0801

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 504051-0801 - 1124580-504051-0801 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 504051-0801
1124580-504051-0801
Circular Connectors - Circular Connectors - Housings - 504051-0801 1124580-504051-0801
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124580-504051-0801 Packaging: Bulk Number of Positions: 8 Pitch: 1.5 mm Color: Black Connector Type: Receptacle, Socket Number of Rows: 1 Termination: Crimp Fastening Type: Detent Current Rating: 2 A Number of Contacts: 8 Gender: Receptacle Length: 15.95 mm Housing Material: Thermoplastic Orientation: Straight Housing Color: Black Categories: Circular Connectors - Housings Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Depth: 6.4 mm Mount: Free Hanging RoHS: Compliant Min Operating Temperature: -25 °C REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 85 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124580-504051-0801
Packaging: Bulk
Number of Positions: 8
Pitch: 1.5 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Detent
Current Rating: 2 A
Number of Contacts: 8
Gender: Receptacle
Length: 15.95 mm
Housing Material: Thermoplastic
Orientation: Straight
Housing Color: Black
Categories: Circular Connectors - Housings
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Depth: 6.4 mm
Mount: Free Hanging
RoHS: Compliant
Min Operating Temperature: -25 °C
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C

Buy Now
Wire Housings & Plugs - 1791652P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1791652P
Wire Housings & Plugs 1791652P
Molex 504051-0801 Connector Housing

Molex 504051-0801 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1789835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1789835
Wire Housings & Plugs 1789835
Molex 504051-0801 Connector Housing

Molex 504051-0801 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1791652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1791652
Wire Housings & Plugs 1791652
Molex 504051-0801 Connector Housing

Molex 504051-0801 Connector Housing

Supplier's Site
Singapore, Singapore
Electronic Connector
2027-504051-0801
Electronic Connector 2027-504051-0801
1.50mm Pitch, Pico-Lock Receptacle Crimp Housing, Single Row, Positive Lock, 8 Circuits, Black Product overview: 504051-0801 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-504051-0801 can be used for catalog matching and distributor lookup.

1.50mm Pitch, Pico-Lock Receptacle Crimp Housing, Single Row, Positive Lock, 8 Circuits, Black Product overview: 504051-0801 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-504051-0801 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector Pico-Lock Housing 8 Way Molex - 78AC0398 - Newark, An Avnet Company
Chicago, IL, United States
Connector Pico-Lock Housing 8 Way Molex
78AC0398
Connector Pico-Lock Housing 8 Way Molex 78AC0398
Connector Pico-Lock Housing 8 Way

Connector Pico-Lock Housing 8 Way

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 504051-0801 1124580-504051-0801 1791652P 1789835 2027-504051-0801 78AC0398
Product Name Circular Connectors - Circular Connectors - Housings - 504051-0801 Wire Housings & Plugs Wire Housings & Plugs Electronic Connector Connector Pico-Lock Housing 8 Way Molex
Connector Type Circular / Cylindrical Connectors
Termination Crimp Crimp
Mounting Free Hanging Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details