Molex Connector, Rcpt, 6Pos, 1Row, 1.5Mm; Pitch Spacing Molex 504051-0601

Description
CONNECTOR, RCPT, 6POS, 1ROW, 1.5MM; Pitch Spacing:1.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Pico-Lock 504051 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 6POS, 1ROW, 1.5MM; Pitch Spacing:1.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Pico-Lock 504051 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 6Pos, 1Row, 1.5Mm; Pitch Spacing Molex - 75X0913 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 1.5Mm; Pitch Spacing Molex
75X0913
Connector, Rcpt, 6Pos, 1Row, 1.5Mm; Pitch Spacing Molex 75X0913
CONNECTOR, RCPT, 6POS, 1ROW, 1.5MM; Pitch Spacing:1.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Pico-Lock 504051 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 1.5MM; Pitch Spacing:1.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Pico-Lock 504051 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75X0913
Product Name Connector, Rcpt, 6Pos, 1Row, 1.5Mm; Pitch Spacing Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details