Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958541-504051-0601
Number of Positions: 6
Pitch: 1.5 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Detent
Current Rating: 3 A
Number of Contacts: 6
Gender: Receptacle
Length: 12.95 mm
Housing Material: Thermoplastic
Orientation: Straight
Housing Color: Black
Number of Pins: 6
Width: 1.92 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 87439-0600; 504051-0701; 87439-0500; 353293-5; 353908-650405-10601;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6.4 mm
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 958541-504051-0601 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 504051-0601 |