1.50mm Pitch Pico-Lock Surface Mount Header, Right-Angle, 2.00mm Mated Height, Positive Side Locks, 9 Circuits Product overview: 5040500991 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5040500991 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 9 position 0.059"" (1.50mm)"
"Connector Header Surface Mount, Right Angle 9 position 0.059"" (1.50mm)"
"Connector Header Surface Mount, Right Angle 9 position 0.059"" (1.50mm)"
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Preliminary
Contact Type: Female Socket
Shrouding: Unshrouded
Fastening Type: Spring Lock
Insulation Height: 0.030" (0.75mm)
Contact Finish Thickness - Mating: 30μin (0.76μm)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 314-5040500991 | WM25695CT-ND | |
| Product Name | SMD Electronic Connector | Headers, Male Pins | Connectors,Interconnects |
| Connector Type | Header Connector; Header |