Molex Rectangular Connectors - 5040500691 5040500691

Description
Manufacturer: Molex, LLC Win Source Part Number: 845812-5040500691 Series: Pico-Lock 504050 Features: Connector Header position Package: Reel - TR Family Name: 504050 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM10143DKR, 0504050-0691, WM10143TR, 504050-0691, WM10143CT, 05040500691, 884982939837
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 845812-5040500691 Series: Pico-Lock 504050 Features: Connector Header position Package: Reel - TR Family Name: 504050 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM10143DKR, 0504050-0691, WM10143TR, 504050-0691, WM10143CT, 05040500691, 884982939837
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 5040500691 - 845812-5040500691 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5040500691
845812-5040500691
Rectangular Connectors - 5040500691 845812-5040500691
Manufacturer: Molex, LLC Win Source Part Number: 845812-5040500691 Series: Pico-Lock 504050 Features: Connector Header position Package: Reel - TR Family Name: 504050 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM10143DKR, 0504050-0691, WM10143TR, 504050-0691, WM10143CT, 05040500691, 884982939837

Manufacturer: Molex, LLC
Win Source Part Number: 845812-5040500691
Series: Pico-Lock 504050
Features: Connector Header position
Package: Reel - TR
Family Name: 504050
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM10143DKR, 0504050-0691, WM10143TR, 504050-0691, WM10143CT, 05040500691, 884982939837

Buy Now Datasheet
Singapore, Singapore
3A 150V Electronic Connector
314-5040500691
3A 150V Electronic Connector 314-5040500691
6 Pos 1 Row RA Header, 1.5mm Pitch, 3A, 150V, Gold, SMT Product overview: 5040500691 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 150V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5040500691 can be used for catalog matching and distributor lookup.

6 Pos 1 Row RA Header, 1.5mm Pitch, 3A, 150V, Gold, SMT Product overview: 5040500691 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 150V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5040500691 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - WM10143DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM10143DKR-ND
Headers, Male Pins WM10143DKR-ND
"Connector Header Surface Mount, Right Angle 6 position 0.059"" (1.50mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.059"" (1.50mm)"

Buy Now Datasheet
Headers, Male Pins - WM10143CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM10143CT-ND
Headers, Male Pins WM10143CT-ND
"Connector Header Surface Mount, Right Angle 6 position 0.059"" (1.50mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.059"" (1.50mm)"

Buy Now Datasheet
Headers, Male Pins - WM10143TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM10143TR-ND
Headers, Male Pins WM10143TR-ND
"Connector Header Surface Mount, Right Angle 6 position 0.059"" (1.50mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.059"" (1.50mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 845812-5040500691 314-5040500691 WM10143DKR-ND
Product Name Rectangular Connectors - 5040500691 3A 150V Electronic Connector Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Gender Male / Plug
Termination SMD/SMT
Voltage Rating 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1285-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
PCB Headers - 1730879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details