Molex Pico-Lock 1.5 W/b Header Assy Etp 11P; Pitch Spacing Molex 504050-1191

Description
PICO-LOCK 1.5 W/B HEADER ASSY ETP 11P; Pitch Spacing:1.5mm; No. of Contacts:11Contacts; Gender:Header; Product Range:Pico-Lock 504050 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
PICO-LOCK 1.5 W/B HEADER ASSY ETP 11P; Pitch Spacing:1.5mm; No. of Contacts:11Contacts; Gender:Header; Product Range:Pico-Lock 504050 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pico-Lock 1.5 W/b Header Assy Etp 11P; Pitch Spacing Molex - 34AH4529 - Newark, An Avnet Company
Chicago, IL, United States
Pico-Lock 1.5 W/b Header Assy Etp 11P; Pitch Spacing Molex
34AH4529
Pico-Lock 1.5 W/b Header Assy Etp 11P; Pitch Spacing Molex 34AH4529
PICO-LOCK 1.5 W/B HEADER ASSY ETP 11P; Pitch Spacing:1.5mm; No. of Contacts:11Contacts; Gender:Header; Product Range:Pico-Lock 504050 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

PICO-LOCK 1.5 W/B HEADER ASSY ETP 11P; Pitch Spacing:1.5mm; No. of Contacts:11Contacts; Gender:Header; Product Range:Pico-Lock 504050 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Pico-Lock 1.5 W/b Header Assy Etp 11P; Pitch Spacing Molex - 39AH6358 - Newark, An Avnet Company
Chicago, IL, United States
Pico-Lock 1.5 W/b Header Assy Etp 11P; Pitch Spacing Molex
39AH6358
Pico-Lock 1.5 W/b Header Assy Etp 11P; Pitch Spacing Molex 39AH6358
PICO-LOCK 1.5 W/B HEADER ASSY ETP 11P; Pitch Spacing:1.5mm; No. of Contacts:11Contacts; Gender:Header; Product Range:Pico-Lock 504050 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

PICO-LOCK 1.5 W/B HEADER ASSY ETP 11P; Pitch Spacing:1.5mm; No. of Contacts:11Contacts; Gender:Header; Product Range:Pico-Lock 504050 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 34AH4529
Product Name Pico-Lock 1.5 W/b Header Assy Etp 11P; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 102792-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
6+6 Pos. Female DIL Cable Housing, no Screw-Lok - G125-224129600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
DDR4 SMT - 10151094-1311F13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details