Connector
CONNECTOR, HEADER, 9POS, 1ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Pico-Lock 504050 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 504050-0991 | 98AC8180 |
| Product Name | Connector, Header, 9Pos, 1Row, 1.5Mm; Connector Systems Molex |