Molex SMD 50V 300mA Electronic Connector 504011-1010

Description
10 Pos 0.35mm Pitch SMD Male Connector, 50V, 300mA, Gold Product overview: 504011-1010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 300mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, 300mA, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-504011-1010 can be used for catalog matching and distributor lookup.
Request a Quote
Description
10 Pos 0.35mm Pitch SMD Male Connector, 50V, 300mA, Gold Product overview: 504011-1010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 300mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, 300mA, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-504011-1010 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 300mA Electronic Connector
340-504011-1010
SMD 50V 300mA Electronic Connector 340-504011-1010
10 Pos 0.35mm Pitch SMD Male Connector, 50V, 300mA, Gold Product overview: 504011-1010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 300mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, 300mA, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-504011-1010 can be used for catalog matching and distributor lookup.

10 Pos 0.35mm Pitch SMD Male Connector, 50V, 300mA, Gold Product overview: 504011-1010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 300mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, 300mA, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-504011-1010 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - 504011-1010 - 843072-504011-1010 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 504011-1010
843072-504011-1010
Rectangular Connectors - 504011-1010 843072-504011-1010
Manufacturer: Molex, LLC Win Source Part Number: 843072-504011-1010 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 843072-504011-1010
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-504011-1010 843072-504011-1010
Product Name SMD 50V 300mA Electronic Connector Rectangular Connectors - 504011-1010
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Connectors - 1345G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers