Molex Contact, Pin, 22Awg, Crimp; Product Range Molex 50398-8000

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, 22Awg, Crimp; Product Range Molex - 37AC0282 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22Awg, Crimp; Product Range Molex
37AC0282
Contact, Pin, 22Awg, Crimp; Product Range Molex 37AC0282
CONTACT, PIN, 22AWG, CRIMP; Product Range:CP-3.3 50398 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, PIN, 22AWG, CRIMP; Product Range:CP-3.3 50398 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 28-22Awg, Crimp; Product Range Molex - 57H2165 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-22Awg, Crimp; Product Range Molex
57H2165
Contact, Pin, 28-22Awg, Crimp; Product Range Molex 57H2165
CONTACT, PIN, 28-22AWG, CRIMP; Product Range:CP-3.3 50398 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, PIN, 28-22AWG, CRIMP; Product Range:CP-3.3 50398 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 28-22Awg, Crimp; Product Range Molex - 07AH5215 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-22Awg, Crimp; Product Range Molex
07AH5215
Contact, Pin, 28-22Awg, Crimp; Product Range Molex 07AH5215
CONTACT, PIN, 28-22AWG, CRIMP; Product Range:CP-3.3 50398 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 51112, 504694 & 505606 Series PlugRoHS Compliant: Yes

CONTACT, PIN, 28-22AWG, CRIMP; Product Range:CP-3.3 50398 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 51112, 504694 & 505606 Series PlugRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 50398-8000 37AC0282 07AH5215
Product Name Contact, Pin, 22Awg, Crimp; Product Range Molex Contact, Pin, 28-22Awg, Crimp; Product Range Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details