Molex Contact, Socket, 22Awg, Crimp; Product Range Molex 50397-8000

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 22Awg, Crimp; Product Range Molex - 37AC0281 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
37AC0281
Contact, Socket, 22Awg, Crimp; Product Range Molex 37AC0281
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:CP-3.3 50397 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:CP-3.3 50397 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 28-22Awg, Crimp; Product Range Molex - 57H2163 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-22Awg, Crimp; Product Range Molex
57H2163
Contact, Socket, 28-22Awg, Crimp; Product Range Molex 57H2163
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:CP-3.3 50397 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:CP-3.3 50397 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 22Awg, Crimp; Product Range Molex - 45AC8209 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
45AC8209
Contact, Socket, 22Awg, Crimp; Product Range Molex 45AC8209
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:CP-3.3 50397 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 51111, 504693 & 505605 Series RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:CP-3.3 50397 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 51111, 504693 & 505605 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 28-22Awg, Crimp; Product Range Molex - 07AH5214 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-22Awg, Crimp; Product Range Molex
07AH5214
Contact, Socket, 28-22Awg, Crimp; Product Range Molex 07AH5214
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:CP-3.3 50397 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 51111, 504693 & 505605 RoHS Compliant: Yes

CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:CP-3.3 50397 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 51111, 504693 & 505605 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 50397-8000 37AC0281 45AC8209
Product Name Contact, Socket, 22Awg, Crimp; Product Range Molex Contact, Socket, 22Awg, Crimp; Product Range Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details